EN
  • EN
  • DE

MAX5102BEUE

Part No MAX5102BEUE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +2.7V to +5.5V, Low-Power, Dual, Parallel 8-Bit DAC with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number MAX5102
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214092-MAX5102BEUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5102BEUE CAD Model

Description

Maxim Integrated MAX5102BEUE Dual, 8-Bit, Voltage-Output DAC

The MAX5102BEUE from Maxim Integrated is a precision digital-to-analog converter (DAC) designed to provide accurate voltage outputs for a wide range of applications. This component is part of Maxim's family of reliable and high-performance integrated circuits, tailored to meet the demands of industrial, communication, and consumer electronics markets.

The MAX5102BEUE features two 8-bit channels, allowing for dual simultaneous voltage outputs. This makes it an ideal choice for systems that require multiple analog signals generated from digital data. The DAC operates with a 2.7V to 5.5V power supply range, which provides flexibility for use in various power environments and ensures compatibility with both 3V and 5V logic systems.

One of the key advantages of the MAX5102BEUE is its ease of integration into existing designs, thanks to its industry-standard SPI™/QSPI™/MICROWIRE™ interface for communication. This ensures that the device can be easily controlled by a wide range of microcontrollers or microprocessors without the need for complex interfacing circuits.

The compact 16-pin TSSOP package of the MAX5102BEUE makes it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it maintains excellent dynamic performance with a settling time of just 1µs to ±1/2LSB. This speed is beneficial for applications that require fast and precise analog output adjustments.

With a low power consumption, the MAX5102BEUE is an energy-efficient solution for portable and battery-powered devices. It also features a power-down mode, further reducing power usage when the DAC is not in active operation. This power-down feature can be particularly useful in power-sensitive applications, allowing for longer battery life and reduced energy costs.

In summary, the Maxim Integrated MAX5102BEUE is a versatile, dual-channel, 8-bit DAC that provides precise voltage outputs with high-speed performance. It is designed for easy integration into a variety of systems and is encapsulated in a space-saving package, making it a top choice for designers looking to add analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8568 $51.4272
10+ $10.5492 $105.4920
15+ $10.2195 $153.2925
21+ $9.8899 $207.6879
27+ $9.5602 $258.1254
36+ $8.5712 $308.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess