EN
  • EN
  • DE

DAC8563TDGSR

Part No DAC8563TDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 10VSSOP  /  16 Bit Digital to Analog Converter 2 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 2
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting SMD (SMT)
Base Product Number DAC8563
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISDAC8563TDGSR,296-43291-6,-296-43291-1-ND,296-43291-2,2156-DAC8563TDGSR,296-43291-1,DAC8563TDGSR-ND
Standard Package 2,500
Win Source Part Number 977368-DAC8563TDGSR
Ultra Librarian 3D Model Ultra Librarian DAC8563TDGSR CAD Model

Description

Product Overview: Texas Instruments DAC8563TDGSR

The DAC8563TDGSR from Texas Instruments is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) designed to deliver precise voltage outputs in a wide array of industrial and communication applications. This precision DAC is a part of Texas Instruments’ extensive DAC portfolio, which is renowned for its reliability and cutting-edge performance.

This particular model, housed in a compact VSSOP-10 package, integrates two DACs in a single chip, providing a space-saving solution for systems that require multiple analog outputs. The DAC8563TDGSR operates with a flexible supply voltage ranging from 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems. Additionally, its low-power consumption makes it an ideal choice for portable and battery-powered devices.

Key Features:

  • High Resolution: The 16-bit resolution ensures high precision in converting digital values to analog voltages, resulting in accurate and stable outputs for critical applications.
  • Dual DAC Channels: With two independent DAC channels, users can output two different analog signals simultaneously, which is particularly useful for complex systems that require multiple control voltages.
  • Interface: The device features a standard, high-speed, 4-wire serial interface that supports up to 50MHz clock frequencies, enabling fast data transfer and compatibility with various microcontrollers and digital systems.
  • Internal Reference: An onboard, low-drift voltage reference maintains the accuracy of the output voltage over time and temperature variations, reducing the need for external components.
  • Output Range: The DAC8563TDGSR offers a flexible output range that includes both unipolar and bipolar options, which can be easily configured to match the needs of the application.

The DAC8563TDGSR is particularly suited for applications such as automated test equipment, data acquisition systems, digital gain and offset adjustment, and process control systems. Its high resolution and dual-channel design also make it an excellent choice for waveform generation and audio applications.

With its robust feature set, the DAC8563TDGSR from Texas Instruments represents a powerful solution for designers looking to incorporate high-precision DAC functionality into their systems with minimal footprint and power consumption.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3214 $51.6070
12+ $8.4688 $101.6256
19+ $8.2042 $155.8798
26+ $7.9395 $206.4270
33+ $7.6749 $253.2717
44+ $6.8809 $302.7596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,669 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess