EN
  • EN
  • DE

MAX5150BCEE+T

Part No MAX5150BCEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, Dual, 13-Bit Voltage-Output DACs with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 13
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 16
Output Type Voltage
Radiation Hardening No
Resolution 1.625 B
RoHS Compliant
Settling Time 16 µs
Supply Type Single
Win Source Part Number 978991-MAX5150BCEE+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5150BCEE+T CAD Model

Description

The MAX5150BCEE+T from Maxim Integrated is a high-performance, low-power, dual, 10-bit digital-to-analog converter (DAC) that offers excellent dynamic performance with a flexible interface, making it ideal for a wide range of applications. This integrated circuit is designed to provide precise voltage outputs with a dual DAC configuration, packaged in a space-saving 16-pin QSOP that is well-suited for dense circuit board layouts.

Key Features

  • Resolution: The MAX5150BCEE+T offers a 10-bit resolution, ensuring fine granularity in the analog output for applications requiring high precision.
  • Dual DAC Channels: With two DACs in one package, this device allows for simultaneous output of two independent analog signals, which is beneficial for complex signal generation tasks.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Flexible Reference Inputs: It features flexible reference inputs, allowing users to set a custom reference voltage to match the required application range.
  • Serial Interface: The inclusion of a 3-wire serial interface facilitates easy communication with microcontrollers and digital systems, while minimizing the number of required I/O lines.
  • Power-On Reset: The MAX5150BCEE+T includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device takes place.

Applications

The versatility of the MAX5150BCEE+T allows it to be used in various applications, including:

  • Automatic test equipment
  • Data acquisition systems
  • Process control systems
  • Digital offset and gain adjustment
  • Portable battery-powered instruments
  • Waveform generation

With its high level of integration and performance, the MAX5150BCEE+T from Maxim Integrated is an excellent choice for designers looking to implement accurate and reliable digital-to-analog conversion in their products.

You May Also Be Interested in

Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess