EN
  • EN
  • DE

MAX5160EUA+T

Part No MAX5160EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704516-MAX5160EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5160EUA+T CAD Model

Description

Maxim Integrated MAX5160EUA+T Digital Potentiometer

The Maxim Integrated MAX5160EUA+T is a high-performance digital potentiometer that offers a compact and precise solution for a wide range of adjustable control applications. This versatile component is designed to emulate a mechanical potentiometer's functionality with the added benefits of electronic control, providing designers with an efficient way to calibrate system tolerances or dynamically adjust system parameters.

Key Features

  • Resolution: The MAX5160EUA+T comes with a 256-position resolution, providing fine incremental adjustments for precise control over resistance settings.
  • Voltage Range: It operates on a wide voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Low Temperature Coefficient: With a temperature coefficient of 35 ppm/°C, it ensures stable performance over a wide temperature range, minimizing the impact of temperature variations on resistance values.
  • Single Supply Operation: This digital potentiometer is designed for single supply operation, simplifying power supply requirements and reducing the overall power consumption of the system.
  • End-to-End Resistance Values: It offers end-to-end resistance values of 10kΩ, allowing for a broad range of applications.
  • Package: The MAX5160EUA+T is available in an 8-pin µMAX package, which is ideal for space-constrained applications.
  • Interface: The device incorporates a simple, SPI-compatible, 3-wire serial interface that facilitates easy integration into a variety of microcontroller-based systems.

Applications

The versatility of the MAX5160EUA+T makes it an excellent choice for applications such as:

  • Automated product calibration
  • Adjustable power supplies
  • Volume control in audio systems
  • Gain and offset adjustment
  • Motor control and feedback systems

Overall, the Maxim Integrated MAX5160EUA+T digital potentiometer is a reliable and efficient component that provides electronic designers with an effective means of adding adjustable resistance to their circuits without the mechanical wear and tear associated with traditional potentiometers.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1041 $71.1041
2+ $58.3414 $116.6828
4+ $56.5188 $226.0752
5+ $54.6950 $273.4750
6+ $52.8724 $317.2344
8+ $47.4024 $379.2192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess