EN
  • EN
  • DE

MAX516ACNG

Part No MAX516ACNG
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD PROGR THRES 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose CMOS, TTL 24-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name MAX516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882026-MAX516ACNG
Ultra Librarian 3D Model Ultra Librarian MAX516ACNG CAD Model

Description

Maxim Integrated MAX516ACNG Microprocessor-Compatible Serial-Interface 8-Channel ADC

The MAX516ACNG from Maxim Integrated is a precision 8-channel analog-to-digital converter (ADC) designed to cater to the needs of complex data acquisition systems. This high-performance ADC is particularly suitable for applications that require interfacing with microprocessors, as it features an easy-to-use serial interface. The device is housed in a 24-pin DIP package, ensuring compatibility with standard PCB layouts and easy integration into a wide range of electronic projects and commercial products.

The MAX516ACNG offers a 12-bit resolution, providing the precision needed for accurate measurement and monitoring tasks. It operates with a single +5V supply, which simplifies power management within the system. With its low power consumption, this ADC is an excellent choice for battery-powered devices and energy-efficient solutions.

One of the standout features of the MAX516ACNG is its multiplexed 8-channel input, which allows users to connect multiple sensors or signal sources to a single ADC, saving space and reducing the complexity of the design. The device also includes a track/hold function, ensuring that the input signal is accurately captured for conversion, even in the presence of noise or fluctuating signals.

The serial interface is SPI/QSPI and MICROWIRE compatible, making the MAX516ACNG versatile and easily integrated into existing systems without the need for complex parallel interfaces or additional hardware. The interface also supports daisy-chaining of multiple devices for expanded input channel capacity, which can be particularly useful in larger data acquisition systems.

Overall, the Maxim Integrated MAX516ACNG is a reliable and efficient solution for designers and engineers looking to implement an ADC with multiple input channels, high precision, and ease of use. Its compatibility with serial interfaces, low power requirements, and multiplexed inputs make it a versatile choice for a wide array of applications, including industrial control systems, data loggers, and medical equipment.

For detailed technical specifications, application notes, and support resources, users can refer to the Maxim Integrated website or contact their technical support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3229 $58.2603
17+ $6.8292 $116.0964
27+ $6.6158 $178.6266
37+ $6.4023 $236.8851
47+ $6.1890 $290.8830
63+ $5.5486 $349.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess