EN
  • EN
  • DE

CD4006BF/3

Part No CD4006BF/3
Manufacturer Rochester Electronics
Catalog Logic - Shift Registers
Description 18-STAGE STATIC SHIFT REGISTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shift Element Bit
Manufacturer Harris Corporation
Series *
Package Bulk
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915036-CD4006BF/3
Ultra Librarian 3D Model Ultra Librarian CD4006BF/3 CAD Model

Description

The CD4006BF/3 is a 18-stage static shift register manufactured by Rochester Electronics. This device is part of the CD4000 series of CMOS logic integrated circuits, known for their low power consumption and wide operating voltage range. The CD4006BF/3 can be used in various digital logic applications where serial data storage and shifting are required.

Applications:

  • Serial Data Storage: Used for storing and shifting serial data in digital systems.
  • Time Delay Circuits: Employed in time delay circuits to create specific timing delays.
  • Sequence Generators: Integrated into sequence generators to produce specific output sequences.
  • Digital Delay Lines: Utilized in digital delay lines to introduce controlled delays in digital signals.
  • General Purpose Logic: Found in various general purpose logic applications.

Features:

  • 18-Stage Shift Register: Provides 18 stages for serial data storage.
  • Static Operation: Operates with static inputs, meaning the data is retained as long as power is applied.
  • CMOS Logic: Low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 3V to 15V.
  • Buffered Outputs: Provides buffered outputs for improved driving capability.

Benefits:

  • Low Power Consumption: CMOS technology minimizes power consumption.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Versatile Functionality: Can be used in a variety of digital logic applications.
  • Wide Operating Voltage: Operates over a wide voltage range, simplifying power supply requirements.
  • Readily Available: Rochester Electronics specializes in providing long-lifecycle products, making this part more readily available.

Technical Specifications:

Number of Stages: 18Operating Voltage: 3V to 15V (typical)Clock Frequency: Varies depending on the specific applicationLogic Family: CMOSOperating Temperature: -55°C to +125°CPackage: DIP (Dual In-Line Package)

The CD4006BF/3 is a reliable and versatile 18-stage static shift register suitable for various digital logic applications. Its CMOS technology, wide operating voltage range, and buffered outputs make it a popular choice for serial data storage and shifting requirements.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.5624 $115.5624
2+ $111.8352 $223.6704
3+ $108.1068 $324.3204
4+ $96.9241 $387.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess