EN
  • EN
  • DE

MAX5201ACUB+T

Part No MAX5201ACUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±10, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 10-uMAX
Win Source Part Number 1069273-MAX5201ACUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5201ACUB+T CAD Model

Description

MAX5201ACUB+T - Digital-to-Analog Converter from Maxim Integrated

The MAX5201ACUB+T from Maxim Integrated is a high-precision, low-power, 8-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in a compact package. This device is an excellent choice for applications requiring precise analog output control, such as industrial automation, process control, and portable instrumentation.

Key Features

  • Resolution: The MAX5201ACUB+T boasts an 8-bit resolution, providing fine-grain control over the analog output.
  • Interface: It utilizes a simple 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into a variety of systems.
  • Package: Enclosed in a 10-pin μMAX package, this DAC is optimized for space-constrained applications.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, ensuring compatibility with most low-voltage systems and reducing the need for additional power supplies.
  • Power Consumption: With its low-power consumption design, it minimizes the impact on the overall power budget of the system.
  • Reference Voltage: The MAX5201ACUB+T includes an internal reference voltage, which simplifies design and reduces external component count.
  • Temperature Range: It is specified over the extended -40°C to +85°C temperature range, making it robust for industrial environments.

Applications

The MAX5201ACUB+T is suitable for a wide range of applications that require precise digital-to-analog conversion. Its small footprint and high precision make it ideal for:

  • Portable Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Process Controls
  • Automatic Test Equipment
  • Medical Devices

Conclusion

The MAX5201ACUB+T from Maxim Integrated stands out with its blend of precision, low power consumption, and compact design. Whether it's for industrial, medical, or consumer electronics, this DAC provides a reliable and efficient solution for analog signal generation from digital sources.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess