EN
  • EN
  • DE
  • IT

MAX5203ACUB

Part No MAX5203ACUB
Manufacturer Maxim Integrated
Description Low-Cost, Voltage-Output, 16-Bit DACs with Internal Reference in μMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214136-MAX5203ACUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5203ACUB CAD Model

Description

The MAX5203ACUB from Maxim Integrated is a precision, compact, 8-bit digital-to-analog converter (DAC) designed to deliver high-performance in a small package. This device is ideal for applications that require accurate digital control over analog outputs, such as industrial control systems, automatic tuning, adjustable power supplies, and portable battery-operated devices.

Key Features

  • Resolution: 8-bit accuracy ensures precise control of the analog output, providing the granularity needed for fine adjustments in sensitive applications.
  • Output Range: The DAC offers a buffered voltage output that swings rail-to-rail, ensuring maximum dynamic range and compatibility with a variety of reference voltages.
  • Interface: It features a 3-wire SPI-compatible serial interface, which allows for easy communication with microcontrollers or digital systems, while minimizing the number of required IO pins.
  • Power Supply: The device operates from a single +2.7V to +5.5V power supply, making it versatile for use in both 3V and 5V systems.
  • Package: Housed in a compact 10-pin µMAX package, the MAX5203ACUB is designed for space-constrained applications.
  • Power Consumption: Low power consumption makes it suitable for battery-powered devices, enhancing the longevity of the product it's integrated into.

Applications

The MAX5203ACUB's combination of features makes it a strong candidate for a variety of applications:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Power Amplifier Control and Biasing
  • Digital Gain and Offset Adjustment

Conclusion

In summary, the MAX5203ACUB from Maxim Integrated is a versatile and precise DAC solution suitable for a wide range of applications. Its compact size, ease of integration, and low power consumption make it an excellent choice for designers looking to add analog output functionality to their digital systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6158 $79.8474
6+ $21.8388 $131.0328
10+ $21.1562 $211.5620
13+ $20.4738 $266.1594
17+ $19.7913 $336.4521
22+ $17.7439 $390.3658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess