Maxim Integrated MAX527DENG+ Quad 12-Bit Voltage-Output DAC
The Maxim Integrated MAX527DENG+ is a high-performance, quad 12-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact package. This device is ideal for applications that require accurate analog signal generation, such as automated test equipment, data acquisition systems, and industrial process controls.
Each of the four DACs in the MAX527DENG+ operates independently and has its own voltage output. The device is capable of converting 12-bit digital values into corresponding analog voltages with a high degree of accuracy and stability. The DACs are designed with a flexible reference input, allowing users to set a desired output voltage range that best fits their application needs.
The MAX527DENG+ features a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into a variety of microcontroller-based systems. The interface allows for daisy-chaining of multiple devices, which simplifies the design of systems requiring more than four DAC channels.
Key features of the MAX527DENG+ include:
- Quad 12-bit voltage-output DACs
- Serial interface compatible with SPI, QSPI™, and MICROWIRE™
- Flexible reference input for adjustable output range
- Low power consumption with a 5V ±10% supply voltage
- Compact 16-pin DIP (DENG) package
- Wide operating temperature range of -40°C to +85°C
The MAX527DENG+ is housed in a 16-pin DIP (DENG) package, which is suitable for through-hole mounting, offering ease of integration into existing designs. Its robust construction ensures reliable performance even in harsh industrial environments. With its low power consumption and wide operating temperature range, this DAC is a practical choice for portable and remote applications where power efficiency and durability are critical.
Overall, the Maxim Integrated MAX527DENG+ provides designers with a highly accurate, reliable, and easy-to-use solution for converting digital signals to analog voltages across a range of applications. Its combination of performance, integration, and flexibility make it a valuable component in precision analog output tasks.