EN
  • EN
  • DE

MAX532AEPE+

Part No MAX532AEPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH Segment 12-bit 16-Pin PDIP N / IC MDAC 12BIT DUAL SER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 2.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±11.4 V ~ 16.5 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786512-MAX532AEPE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX532
Introduction Date March 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX532AEPE+ CAD Model

Description

The MAX532AEPE+ is a precision, dual-channel, 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated to deliver high-performance output in a compact package. This advanced DAC component is engineered to meet the demanding requirements of complex industrial, communication, and data acquisition systems.

Key Features

  • High Resolution: 12-bit resolution ensures fine granularity and precise analog output, making it suitable for applications requiring high levels of accuracy.
  • Dual DAC Channels: The dual-channel output allows for simultaneous conversion of two independent digital signals to analog, providing versatility in multi-signal applications.
  • Multiplying DAC: The multiplying feature enables the DAC to modulate the output voltage, which can be used for gain control and waveform generation.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX532AEPE+ operates with a low power requirement, thus preserving battery life in portable devices.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this DAC can perform reliably in a variety of harsh environmental conditions.

Applications

The MAX532AEPE+ is ideal for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Digital Offset and Gain Adjustment
  • Waveform Generation

Package and Compatibility

The MAX532AEPE+ comes in a 16-pin plastic DIP package, ensuring easy integration into various circuit designs. Its digital interface is compatible with SPI, QSPI™, and MICROWIRE™, allowing for flexible communication with microcontrollers and other digital systems.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX532AEPE+ is manufactured with rigorous standards, ensuring reliable performance for critical applications where precision and stability are paramount.

You May Also Be Interested in

Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 16BIT V-OUT 24LFCSP / 16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
Lowest to $49.2971
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess