EN
  • EN
  • DE
  • IT

MAX5414EUD

Part No MAX5414EUD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Tap, Low-Drift, Digital Potentiometers in 14-Pin TSSOP | IC DGT POT 50KOHM 256TAP 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±25%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 550
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX5414
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214226-MAX5414EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5414EUD CAD Model

Description

The MAX5414EUD from Maxim Integrated is a precision, nonvolatile digital potentiometer designed to offer a compact and versatile solution for applications requiring variable resistance adjustments. This digital potentiometer operates as a mechanical potentiometer replacement, featuring a 256-position and an SPI-compatible serial interface for communication.

Key Features:

  • Resistance Options: The device comes with a 10kΩ end-to-end resistance value, allowing for fine tuning across a wide range of applications.
  • Nonvolatile Memory: It incorporates nonvolatile (EEPROM) memory to retain the last position before power-off, ensuring a consistent start-up state.
  • High Precision: With 256 resistor taps, the MAX5414EUD offers precise adjustments, making it ideal for calibration and fine-tuning functions.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring stable performance over a range of temperatures.
  • Single Supply Operation: It operates from a single +2.7V to +5.5V supply, suitable for both 3V and 5V systems.
  • Compact Package: The MAX5414EUD is available in a 14-pin TSSOP package, which is beneficial for space-constrained applications.
  • SPI Interface: The integrated SPI interface allows for easy communication with microcontrollers and other digital systems.

Applications:

The versatility of the MAX5414EUD makes it an excellent choice for a variety of applications, including:

  • Adjustable power supplies
  • Volume control in audio systems
  • LCD screen adjustment
  • Automotive electronics
  • Medical equipment calibration

The MAX5414EUD from Maxim Integrated is a reliable and efficient solution for designers looking to integrate digital potentiometer functionality into their systems with minimal footprint and power consumption. Its robust feature set and ease of use make it a go-to component for precision control applications.

You May Also Be Interested in

Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1055 $50.5320
58+ $1.7276 $100.2008
90+ $1.6736 $150.6240
124+ $1.6196 $200.8304
160+ $1.5657 $250.5120
214+ $1.4037 $300.3918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess