EN
  • EN
  • DE

MAX5435MEZT+T

Part No MAX5435MEZT+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 32TP TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 32 Taps I²C Interface TSOT-23-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name MAX5435
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX5435MEZT+T-ND, MAX5435MEZT+TCT, MAX5435MEZT+TDKR, MAX5435MEZT+TTR, MAX5435MEZTT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882069-MAX5435MEZT+T
Ultra Librarian 3D Model Ultra Librarian MAX5435MEZT+T CAD Model

Description

MAX5435MEZT+T Digital Potentiometer

The MAX5435MEZT+T from Maxim Integrated is a high-performance, nonvolatile, digital potentiometer that offers a precise and reliable solution for adjusting and controlling voltages in a wide range of electronic applications. This digital potentiometer, also known as a digipot, is designed to provide the functionality of an analog potentiometer with the precision, programmability, and durability of digital technology.

The device features a single 10kΩ potentiometer with a 256-tap design, allowing for fine granular control over resistance settings. It operates from a wide supply voltage range of 2.7V to 5.5V, making it versatile for both low-voltage and standard applications. The MAX5435MEZT+T communicates via a simple SPI-compatible serial interface, which facilitates easy integration into microcontroller-based systems.

This digital potentiometer is ideal for applications requiring precise voltage adjustments or resistance tuning, such as calibrating system tolerances, setting bias voltages, and adjusting gain control in audio systems. With its compact, surface-mount package (TDFN-8), the MAX5435MEZT+T is well-suited for space-constrained designs, including portable devices and consumer electronics.

The MAX5435MEZT+T also features a durable, nonvolatile memory (EEPROM) that retains the potentiometer setting even after power-off, ensuring that the last programmed setting is maintained across power cycles. This makes it an excellent choice for settings that require infrequent adjustments or for preserving system states without the need for backup power sources.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5435MEZT+T, making it a suitable choice for designers looking for a digital potentiometer that combines ease of use with performance stability. Whether for volume control in consumer audio, fine-tuning sensors, or automating industrial processes, the MAX5435MEZT+T brings digital precision to analog control.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.2730
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3841 $73.5364
8+ $15.0843 $120.6744
12+ $14.6131 $175.3572
17+ $14.1418 $240.4106
22+ $13.6706 $300.7532
29+ $12.2557 $355.4153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess