EN
  • EN
  • DE

MAX5547ETA+T

Part No MAX5547ETA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DUAL 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 10
Number of D/A Converters 2
Settling Time 10μs (Typ)
Output Type Current - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
INL/DNL (LSB) ±1, ±0.75 (Maximum)
Architecture Current Sink
Operating Temperature Range -40°C ~ 85°C
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 704720-MAX5547ETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5547
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX5547ETA+T CAD Model

Description

Product Overview: MAX5547ETA+T from Maxim Integrated

The MAX5547ETA+T is a high-performance, dual, serial-input, voltage-output, 12-bit digital-to-analog converter (DAC) from Maxim Integrated. Designed to deliver precision and reliability, this device is an ideal solution for a wide range of applications that require accurate digital-to-analog conversion, including industrial control systems, automatic test equipment, and data acquisition systems.

Key Features

  • Resolution: The MAX5547ETA+T offers a fine 12-bit resolution, ensuring that analog outputs are delivered with high precision and minimal error.
  • Dual DAC Channels: With two DAC channels, this device can manage multiple output tasks simultaneously, making it highly efficient for complex operations.
  • Serial Interface: The inclusion of a 3-wire SPI/QSPI™/MICROWIRE™-compatible serial interface facilitates easy communication with microcontrollers and simplifies the digital interface design.
  • Low Power Consumption: Engineered for power-sensitive applications, it operates with a low supply current, making it suitable for portable and battery-operated devices.
  • Wide Operating Temperature Range: The MAX5547ETA+T is designed to operate over an extended temperature range of -40°C to +105°C, ensuring performance in harsh environments.
  • Compact Package: Housed in a tiny 8-pin TDFN package, this DAC saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the MAX5547ETA+T allows it to be used in various applications that require high precision and low power consumption. These include:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Portable Instrumentation
  • Medical Equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX5547ETA+T is backed by rigorous testing and quality assurance processes, ensuring that it meets the high standards expected by industry professionals. Moreover, Maxim Integrated provides comprehensive technical support and documentation, making integration and application development as seamless as possible.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8905 $65.3430
13+ $8.9351 $116.1563
21+ $8.6567 $181.7907
28+ $8.3772 $234.5616
36+ $8.0977 $291.5172
48+ $7.2603 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
In Stock: 11,000 pieces Factory Stock: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess