EN
  • EN
  • DE

MAX555CQK

Part No MAX555CQK
Manufacturer Maxim Integrated
Description 300Msps, 12-Bit DAC with Complementary Voltage Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214288-MAX555CQK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX555CQK CAD Model

Description

The MAX555CQK from Maxim Integrated is a versatile and high-performance integrated circuit designed for applications that require precise timing solutions. This component is a testament to Maxim Integrated's commitment to providing innovative and reliable products that meet the needs of modern electronic systems.

Key Features

  • High-Frequency Operation: The MAX555CQK is capable of operating at high frequencies, making it suitable for advanced digital systems that require fast switching and precise timing control.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, thereby extending the battery life of portable applications and reducing power costs in stationary installations.
  • Stable Timing Characteristics: It offers stable timing characteristics over a wide range of temperatures and voltages, ensuring reliable performance under varying environmental conditions.
  • Compact Package: The device comes in a compact package, which allows for a smaller footprint on the PCB and makes it ideal for space-constrained applications.

Applications

The MAX555CQK is suitable for a wide array of applications across different industries. Some of the typical applications include:

  • Telecommunications
  • Networking Equipment
  • Portable Devices
  • Embedded Systems
  • Industrial Control Systems

Technical Specifications

The technical specifications of the MAX555CQK include:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Frequency Range: (specify range)
  • Packaging Type: (specify type)
  • RoHS Compliance: (Yes/No)

In conclusion, the MAX555CQK from Maxim Integrated is a powerful and reliable solution for your timing needs. With its high-frequency operation, low power consumption, stable timing characteristics, and compact packaging, it stands out as a prime choice for designers looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess