EN
  • EN
  • DE

MAX5717GSD+

Part No MAX5717GSD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 14SOIC / 16 Bit Digital to Analog Converter 1 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 1.5µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting SMD (SMT)
Base Product Number MAX5717
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1018964-MAX5717GSD+
Ultra Librarian 3D Model Ultra Librarian MAX5717GSD+ CAD Model

Description

Maxim Integrated's MAX5717GSD+ Precision DAC

The MAX5717GSD+ is a high-performance, 16-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and stability in a compact package. This device is part of Maxim's extensive range of DACs that cater to a variety of applications such as industrial automation, process control, and medical systems where accuracy and reliability are paramount.

With its 16-bit resolution, the MAX5717GSD+ ensures fine granularity, making it an ideal choice for applications that require precise control of analog signals. The product operates with a 2.7V to 5.5V supply voltage range, providing designers with flexibility in various system power designs. It features a low-power consumption profile, which is crucial for energy-sensitive applications.

The MAX5717GSD+ comes in a 10-pin µMAX package, which is known for its small footprint. This compact form factor is beneficial for space-constrained applications, allowing designers to save valuable board space without compromising on performance. The device also includes an internal reference that simplifies the design by eliminating the need for external precision references.

One of the key features of the MAX5717GSD+ is its integrated output amplifier that can swing rail-to-rail, offering a wide dynamic range and the ability to drive capacitive loads directly. This makes the DAC extremely versatile for driving various analog inputs without the need for additional buffer circuitry.

Communication with the MAX5717GSD+ is achieved through a 3-wire SPI-compatible serial interface, which supports high-speed data transfers and easy interfacing with microcontrollers or digital signal processors. The device also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

In summary, the MAX5717GSD+ from Maxim Integrated is a powerful and precise DAC solution that offers designers high resolution, low power consumption, and a compact package, making it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8229 $75.6458
4+ $31.0342 $124.1368
5+ $30.0643 $150.3215
7+ $29.0945 $203.6615
9+ $28.1247 $253.1223
12+ $25.2153 $302.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 605 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess