EN
  • EN
  • DE

MAX5821LEUA+

Part No MAX5821LEUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Resistor-String 10-bit 8-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Number of Channels 2
Number of Pins 8
RoHS Compliant
Win Source Part Number 1010544-MAX5821LEUA+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5821LEUA+ CAD Model

Description

Introducing the MAX5821LEUA+ from Maxim Integrated

The MAX5821LEUA+ is a state-of-the-art dual 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision DAC is a perfect fit for applications that require high-resolution analog output, such as industrial control systems, automated test equipment, and data acquisition systems.

Encased in a compact 8-pin µMAX package, the MAX5821LEUA+ is designed for space-constrained applications, while still providing exceptional performance. It operates on a single 2.7V to 5.5V supply, making it versatile for various power environments. The device features an internal reference that provides a full-scale output voltage of 2.048V, ensuring accurate and stable analog outputs.

The MAX5821LEUA+ boasts impressive features such as a power-on reset circuit, which sets the outputs to zero-scale or mid-scale until a valid write to the device occurs. This helps prevent unintended signals during power-up, ensuring reliable system behavior. Additionally, the device's low-power consumption makes it an excellent choice for portable and battery-powered applications.

Communication with the MAX5821LEUA+ is facilitated through a simple 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, allowing for easy integration with most microcontrollers and digital systems. The interface also supports daisy-chaining of multiple devices, enabling the control of several DACs with minimal GPIO usage.

Key features of the MAX5821LEUA+ include:

  • Dual 12-bit DAC channels
  • Internal precision reference
  • Low power operation
  • Flexible power-on reset options
  • Simple serial interface compatible with multiple protocols
  • Compact 8-pin µMAX package

Whether you're designing a precision control system or looking to enhance your current setup with high-quality analog output capabilities, the MAX5821LEUA+ from Maxim Integrated is a reliable and efficient solution that promises to deliver exceptional performance.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess