EN
  • EN
  • DE

PAL20R6ACJS

Part No PAL20R6ACJS
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267720-PAL20R6ACJS
Ultra Librarian 3D Model Ultra Librarian PAL20R6ACJS CAD Model

Description

The PAL20R6ACJS is a Programmable Array Logic (PAL) device, commonly used in digital circuit design. The '20R6' designation indicates that it has 20 input pins and 6 registered (R) outputs. The 'A' likely refers to the speed grade, and 'CJS' typically represents the package type and temperature range.

Applications

  • State machine implementation: Designing sequential logic circuits for various control applications.
  • Counters and shift registers: Implementing counting and data shifting operations in digital systems.
  • Address decoding with registered outputs: Decoding memory addresses while providing registered outputs for timing control.
  • Peripheral controllers with feedback: Controlling peripheral devices using feedback loops for precise operation.
  • Data synchronization circuits: Synchronizing data signals within a digital system.

Features

  • Programmable AND array: Allows for the customization of logic functions by programming the AND array.
  • Registered outputs: Provides clocked outputs for synchronous operation.
  • TTL compatible inputs and outputs: Ensures compatibility with other TTL logic devices.
  • High-speed performance: Delivers fast switching speeds for high-performance applications.
  • Low power consumption: Minimizes power dissipation within the circuit.
  • 20 Inputs and 6 Registered Outputs: Offers a versatile configuration for sequential logic implementation.

Benefits

  • Flexibility: Allows for the implementation of custom sequential logic tailored to specific application requirements.
  • Reduced component count: Integrates multiple logic gates and registers into a single device, minimizing board space and complexity.
  • Improved performance: Offers enhanced speed compared to implementations using discrete logic.
  • Simplified design: Streamlines the design process by providing a programmable logic solution with registered outputs.
  • Cost-effectiveness: Provides a cost-efficient solution for implementing complex sequential logic circuits.

Additional Details

The PAL20R6ACJS typically operates with a 5V power supply. The 'A' in the part number generally indicates a specific speed grade, which affects the propagation delay of the device. The 'CJS' package designation refers to the physical packaging and mounting style. The inclusion of registered outputs makes it suited for sequential logic applications where timing and synchronization are critical. It is programmed using a dedicated PAL programmer. Typical applications include older computer hardware, industrial control and automation equipment and communication systems.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess