EN
  • EN
  • DE

MAX5862DUXH+

Part No MAX5862DUXH+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description INTEGRATED 32-CHANNEL DOWNSTREAM / RF IC Modulator General Purpose 47MHz ~ 1.006GHz Up Converter 280-FCBGA (12x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function Modulator
Frequency 47MHz ~ 1.006GHz
RF Type General Purpose
Secondary Attributes Up Converter
Mounting Type Surface Mount
Package / Case 280-LFBGA, FCBGA
Supplier Device Package 280-FCBGA (12x17)
Base Product Number MAX5862
Standard Package 48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1337568-MAX5862DUXH+
Ultra Librarian 3D Model Ultra Librarian MAX5862DUXH+ CAD Model

Description

Maxim Integrated MAX5862DUXH+ Product Overview

The MAX5862DUXH+ is a high-performance digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver exceptional accuracy and stability for advanced communication systems, instrumentation, and automated test equipment. This product is engineered to meet the rigorous demands of applications that require precise signal generation with high dynamic range and low distortion.

Key Features

  • High Resolution: The MAX5862DUXH+ boasts a 16-bit resolution, providing fine granularity in signal conversion, which is critical for high-fidelity applications.
  • High-Speed Interface: With a fast serial interface, this DAC enables quick data transfer, making it suitable for systems with stringent speed requirements.
  • Integrated Reference: The inclusion of an internal reference voltage simplifies the design and reduces external component count, enhancing system reliability and reducing overall cost.
  • Low Power Consumption: Designed for efficiency, the MAX5862DUXH+ operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Flexible Supply Voltage: It supports a wide supply voltage range, providing versatility for different system power requirements.
  • Compact Package: Housed in a small, 16-pin TSSOP package, this DAC saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX5862DUXH+ is suitable for a wide array of applications, including:

  • Wireless Infrastructure
  • Base Stations
  • Telecommunications Equipment
  • Medical Imaging Systems
  • Precision Instrumentation
  • Automated Test Equipment (ATE)

Maxim Integrated's commitment to quality ensures that the MAX5862DUXH+ DAC meets the highest standards for performance and reliability. Whether used in commercial or industrial environments, this product delivers the precision and durability required for the most demanding applications. By integrating this DAC into your design, you can achieve superior signal integrity, enhanced data throughput, and a streamlined component footprint, all of which contribute to a more efficient and effective system performance.

You May Also Be Interested in

MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess