EN
  • EN
  • DE

MAX5877EGK+D

Part No MAX5877EGK+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 68QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Number of D/A Converters 2
Settling Time 14μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 1.71V ~ 1.89V, 3.135V ~ 3.465V
Supply Voltage , Digital 1.71V ~ 1.89V, 3.135V ~ 3.465V
INL/DNL (LSB) ±0.5, ±0.2
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN-EP
Mounting Style SMD
Family Part Number MAX5877
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 704768-MAX5877EGK+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5877EGK+D CAD Model

Description

Maxim Integrated's MAX5877EGK+D: A High-Performance DAC for Demanding Applications

The MAX5877EGK+D is a state-of-the-art digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver exceptional performance in a wide range of applications. This product is part of Maxim's high-speed DAC portfolio and is ideal for systems that require high dynamic range and accuracy.

Key Features

  • Resolution: The MAX5877EGK+D offers a 16-bit resolution, ensuring precise digital-to-analog conversion and providing fine granularity in signal representation.
  • Update Rate: With an update rate of up to 4.9Gsps, this DAC is well-suited for high-speed applications, including wireless infrastructure, instrumentation, and automated test equipment.
  • Interface: It features a flexible digital interface with support for JESD204B, which simplifies the layout and allows for high-speed data transfer while reducing the number of required data lines.
  • Output Range: The device provides a wide output range, which can be easily configured to match the needs of the specific application it is being used in.
  • Power Efficiency: Maxim Integrated has designed the MAX5877EGK+D with power efficiency in mind, making it suitable for power-sensitive applications.

Applications

The versatility of the MAX5877EGK+D DAC makes it an excellent choice for a variety of demanding applications, including:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, 5G)
  • High-speed data acquisition systems
  • Direct digital synthesis (DDS)
  • Instrumentation and measurement equipment
  • Military and aerospace systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5877EGK+D is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

With its high resolution, rapid update rate, and robust interface, the MAX5877EGK+D from Maxim Integrated stands out as a premium choice for designers looking to integrate a high-performance DAC into their systems.

You May Also Be Interested in

Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess