EN
  • EN
  • DE

MAX5879EXF+

Part No MAX5879EXF+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description 14-BIT, 2.3GSPS DIRECT RF SYNTHE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Active
Function D/A Converter
Frequency 2GHz
RF Type General Purpose
Secondary Attributes Sample Rates to 1.15GSPS
Mounting Type Surface Mount
Package / Case 256-LBGA, CSPBGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number MAX5879
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B
HTSUS 8542.39.0001
Win Source Part Number 704770-MAX5879EXF+
Ultra Librarian 3D Model Ultra Librarian MAX5879EXF+ CAD Model

Description

Maxim Integrated MAX5879EXF+ Product Overview

The MAX5879EXF+ is a high-performance, 16-bit, digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the demanding requirements of complex communication systems. This advanced DAC offers an exceptional combination of speed and resolution, making it an ideal choice for applications such as base station transceivers, software-defined radios, and broadband data systems.

With its 16-bit resolution, the MAX5879EXF+ ensures precise digital-to-analog conversion, resulting in accurate signal representation and superior signal quality. This is particularly critical for applications that demand high fidelity and exacting performance standards. The DAC operates at a high update rate, providing the speed necessary to handle the bandwidths required by modern communication systems.

The device features a flexible interface that supports various input data formats, including LVDS (Low-Voltage Differential Signaling) for high-speed data transfers. This versatility allows for easy integration into a wide range of system architectures, ensuring compatibility and simplifying design processes.

One of the key benefits of the MAX5879EXF+ is its integrated interpolation filter, which reduces the complexity of the analog output filter design. This feature not only saves board space but also helps to lower the overall system cost. Additionally, the DAC includes a digital quadrature modulation correction capability, which enables the correction of I/Q gain and phase mismatches, further enhancing the signal integrity and performance of the communication system.

The MAX5879EXF+ operates over a wide power supply range and features a power-down mode for reduced power consumption when not in active use. Its robust design ensures reliable operation across a broad temperature range, making it suitable for deployment in various environmental conditions.

In summary, the Maxim Integrated MAX5879EXF+ is a state-of-the-art DAC that combines high resolution with high speed, providing designers with a powerful tool for developing sophisticated communication systems. Its advanced features, including the integrated interpolation filter and digital quadrature modulation correction, make it a highly efficient and cost-effective solution for a multitude of applications.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6254 $625.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess