EN
  • EN
  • DE

MAX5882UXF

Part No MAX5882UXF
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704773-MAX5882UXF
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5882UXF CAD Model

Description

Maxim Integrated MAX5882UXF Overview

The Maxim Integrated MAX5882UXF is a high-performance, 16-bit, 600Msps digital-to-analog converter (DAC) designed for advanced communication systems and signal generation applications. With its exceptional dynamic performance and low power consumption, the MAX5882UXF is ideal for a wide range of applications, including wireless infrastructure, broadband wireless access, and test equipment.

Key Features

  • High-Speed Operation: The MAX5882UXF operates at a conversion rate of up to 600Msps, enabling the generation of high-frequency signals with excellent fidelity.
  • 16-Bit Resolution: The DAC offers 16-bit resolution, providing precise digital-to-analog conversion for demanding applications that require high accuracy and detail.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes a minimal amount of power, making it suitable for power-sensitive applications.
  • Wide Output Range: The device features a flexible output range, accommodating various signal levels required for different applications.
  • Excellent Spurious-Free Dynamic Range (SFDR): The MAX5882UXF boasts an impressive SFDR, ensuring minimal spurious emissions and a clean output signal.
  • Integrated Features: The DAC includes an on-chip 1.2V reference and reference buffer, simplifying the design and reducing external component requirements.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Broadband Wireless Access (WiMAX, LTE)
  • Instrumentation and Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems

Technical Specifications

The MAX5882UXF operates over a wide supply voltage range and features a differential current output that can be easily interfaced with a transformer or an amplifier for single-ended or differential operation. The device is available in a compact, 72-pin TQFN package, making it suitable for space-constrained applications.

Conclusion

The Maxim Integrated MAX5882UXF is a versatile and powerful DAC that delivers high-speed, high-resolution digital-to-analog conversion with low power consumption. Its robust feature set and performance make it an excellent choice for professional-grade communication systems and signal processing equipment.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.6120 $127.6120
2+ $123.3583 $246.7166
3+ $110.5971 $331.7913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess