EN
  • EN
  • DE

MAX5888EGK+D

Part No MAX5888EGK+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 3.3V 500MSPS 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 11μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 704778-MAX5888EGK+D
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5888
Introduction Date February 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5888EGK+D CAD Model

Description

Maxim Integrated MAX5888EGK+D Product Overview

The MAX5888EGK+D is a high-performance, 16-bit, 600Msps digital-to-analog converter (DAC) designed by Maxim Integrated to deliver exceptional dynamic performance in a compact package. It is an ideal solution for demanding applications in communication systems, instrumentation, and automated test equipment that require high-speed data conversion with precise signal fidelity.

Key Features

  • High-Speed Performance: With a sampling rate of 600Msps, the MAX5888EGK+D ensures rapid data conversion, making it suitable for high-frequency signal generation and fast data acquisition systems.
  • 16-Bit Resolution: The DAC offers 16-bit resolution, providing fine granularity and high precision in the digital-to-analog conversion process, which is critical for applications where accuracy is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it an excellent choice for power-sensitive applications.
  • Differential Current Outputs: It features differential current outputs, which helps in reducing common-mode noise and improves the signal integrity for high-speed signals.
  • Integrated 1.2V Reference: The inclusion of an integrated 1.2V reference voltage simplifies the design and reduces the need for external components.
  • Flexible Interface: The MAX5888EGK+D supports various interface standards, including LVDS (Low-Voltage Differential Signaling) for the input data interface, providing flexibility in system design.

Applications

  • Wireless Infrastructure
  • Broadband Communication Systems
  • Instrumentation and Control Systems
  • Automated Test Equipment (ATE)

The MAX5888EGK+D comes in a 68-pin QFN-EP (Exposed Pad) package that facilitates heat dissipation and allows for a compact PCB footprint. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for various environmental conditions.

Maxim Integrated's commitment to quality and performance is evident in the MAX5888EGK+D DAC, which is designed to meet the stringent requirements of high-speed data conversion while maintaining signal integrity and precision. With its advanced features and high-speed capabilities, the MAX5888EGK+D is a standout product for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess