EN
  • EN
  • DE

MAX5903ACETT+T

Part No MAX5903ACETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 72V 6-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.454 W
Max Supply Voltage 72 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Nominal Supply Current 1 mA
Number of Channels 1
Number of Outputs 1
Number of Pins 6
Turn-Off Delay Time 10 ms
Turn-On Delay Time 150 ms
Win Source Part Number 971925-MAX5903ACETT+T
Categories PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5903ACETT+T CAD Model

Description

The MAX5903ACETT+T from Maxim Integrated is a robust and efficient power-management IC designed to cater to a broad range of applications. This device is specifically engineered to provide overvoltage and undervoltage protection, ensuring that your electronic systems remain safe and reliable under various power conditions.

Key Features

  • Adjustable Overvoltage Protection: The MAX5903ACETT+T allows users to set the overvoltage protection threshold according to their specific requirements, providing flexibility and enhanced protection for sensitive components.
  • Undervoltage Lockout (UVLO): The undervoltage lockout feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing potential damage from low voltage conditions.
  • Low Quiescent Current: This device is designed for energy-efficient operation, with a low quiescent current that minimizes power consumption when the device is in standby mode.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device against overheating, further enhancing the safety and longevity of your electronic systems.
  • Wide Operating Voltage Range: The MAX5903ACETT+T operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a wide array of electronic products.

Applications

The versatility of the MAX5903ACETT+T makes it suitable for a diverse set of applications, including:

  • Telecommunication Systems
  • Networking Equipment
  • Industrial Control Systems
  • Portable and Battery-Powered Devices
  • Consumer Electronics

Package and Availability

The MAX5903ACETT+T comes in a compact, 6-pin TDFN package, offering a space-saving solution for modern electronic designs. Its tape and reel packaging format (indicated by the '+T' suffix) facilitates easy handling and integration into automated manufacturing processes, making it a convenient choice for mass production.

With Maxim Integrated's reputation for high-quality and reliable components, the MAX5903ACETT+T is a top choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5334 $57.2004
13+ $7.8223 $101.6899
20+ $7.5778 $151.5560
28+ $7.3334 $205.3352
36+ $7.0889 $255.2004
48+ $6.3556 $305.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess