EN
  • EN
  • DE

MAX5905ESA

Part No MAX5905ESA
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description DUAL HOT-SWAP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) Both
Applications PCI Express®
Features Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 1V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 1.2 mA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX5905
Standard Package 59 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 925484-MAX5905ESA
Ultra Librarian 3D Model Ultra Librarian MAX5905ESA CAD Model

Description

The MAX5905ESA from Maxim Integrated is a sophisticated network controller designed to provide robust hot-swap capabilities for networked systems. This device is packaged in an 8-pin NSOIC (Narrow Small Outline Package) and is tailored to manage the insertion and removal of circuit boards into live backplane systems without causing any disruption or damage to the backplane or the board being inserted.

Key Features

  • Hot-Swap Functionality: The MAX5905ESA allows for the safe insertion and removal of cards in live systems, effectively minimizing the risk of electrical arcs, system resets, or power supply glitches.
  • Integrated Circuit Breaker: This device includes an accurate, adjustable overcurrent circuit-breaker function to protect the system against excessive currents.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold to meet specific system requirements, ensuring tailored protection for various applications.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the controller operates at safe voltage levels, protecting both the system and the components from low-voltage conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, enhancing system reliability.

Applications

The MAX5905ESA is ideal for a range of applications that require hot-swapping capabilities, particularly in networking environments. It is commonly used in:

  • Servers and data centers
  • RAID systems
  • Telecommunications equipment
  • Storage networks
  • Industrial control systems

Technical Specifications

The device operates over a wide voltage range and features a low quiescent current. The MAX5905ESA is designed for versatility and reliability, making it a top choice for engineers seeking a hot-swap controller that can withstand the demands of high-availability systems.

Ordering Information

The MAX5905ESA can be ordered under its specific part number and comes in a standard NSOIC-8 package. For more detailed information, including pricing, availability, and datasheets, customers should contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5461 $66.8227
15+ $7.8327 $117.4905
23+ $7.5880 $174.5240
32+ $7.3432 $234.9824
41+ $7.0984 $291.0344
55+ $6.3641 $350.0255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess