EN
  • EN
  • DE

MAX5911ESA

Part No MAX5911ESA
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description -48V Simple Swapper Hot-Swap Switches | IC SW HOTSWAP -48V SWAPPER 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) Yes
Applications -48V
Features Thermal Limit
Programmable Features UVLO
Supply Voltage (V) -65V ~ -16V
Current - Output (Maximum) 280mA
Temperature Range - Operating -40°C ~ 85°C
Supply Current 1.5mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins ENABLE, /FAULT, UVLO
Family Part Number MAX5911
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214324-MAX5911ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5911ESA CAD Model

Description

Maxim Integrated's MAX5911ESA - Power Over Ethernet (PoE) PD Interface

The MAX5911ESA from Maxim Integrated is a cutting-edge Power over Ethernet (PoE) Powered Device (PD) interface IC, designed to simplify the implementation of PoE functionality into networked devices. This compact device is housed in an 8-pin NSOIC package, making it suitable for space-constrained applications.

Key Features

  • IEEE 802.3af Compliant: The MAX5911ESA adheres to the stringent requirements of the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of network equipment and power sourcing equipment (PSE).
  • Automatic Classification: It supports class 0-3 identification, allowing PSEs to allocate power according to the device's classification.
  • Integrated Isolation Switch Control: This component includes an integrated MOSFET for isolation switch control, which helps to protect network devices during power-up sequences.
  • Low Power Dissipation: Designed for efficiency, the MAX5911ESA minimizes power loss, which is critical for maintaining the thermal integrity of the system.
  • Robust Protection Features: The device includes overtemperature protection and a current limit for the internal switch, enhancing the reliability and longevity of the end product.

Applications

The MAX5911ESA is ideal for a broad range of applications that require PoE capabilities. It is commonly used in:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Controllers

Technical Specifications

The device operates over a wide temperature range from -40°C to +85°C, accommodating various environmental conditions. The MAX5911ESA also features an undervoltage lockout (UVLO) for input supply and supports a 2-event classification as per the IEEE 802.3at standard. Its compact size and comprehensive functionality make it an excellent choice for designers looking to integrate PoE into their products seamlessly.

Conclusion

Maxim Integrated's MAX5911ESA offers an efficient and reliable solution for adding PoE capabilities to networked devices. With its compliance to industry standards, automatic classification, and integrated protection features, it stands out as an essential component for modern networked systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess