EN
  • EN
  • DE

MAX5924BEUB+T

Part No MAX5924BEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR N-CH 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate, Turn On Voltage
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 10-uMAX
Feature Pins CB, EN, PGOOD, SC_DET, SLEW
Win Source Part Number 122745-MAX5924BEUB+T
Ultra Librarian 3D Model Ultra Librarian MAX5924BEUB+T CAD Model

Description

Maxim Integrated MAX5924BEUB+T Hot-Swap Controller

The MAX5924BEUB+T from Maxim Integrated is a state-of-the-art hot-swap controller designed to enhance the safety and reliability of your electronic systems. This compact and efficient device is housed in a microMAX-10 package, making it an ideal choice for space-constrained applications. It is specifically engineered to allow for the safe insertion and removal of circuit boards from live backplanes or other power sources.

The MAX5924BEUB+T operates over a wide voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of low-voltage systems. This versatile controller is particularly well-suited for use in servers, storage systems, and network switches where uninterrupted operation is critical.

One of the key features of this hot-swap controller is its integrated current-limiting functionality, which protects both the host system and the card being inserted from the dangers of overcurrent conditions. This feature helps prevent damage to connectors, backplane traces, and sensitive components, thereby improving the overall system robustness and longevity.

The MAX5924BEUB+T also boasts an adjustable overcurrent and circuit-breaker threshold, allowing for precise control based on the specific needs of your application. The device's fast response time to fault conditions ensures that potential issues are addressed swiftly, minimizing the risk of system failure.

Furthermore, this hot-swap controller includes additional protective measures such as undervoltage lockout (UVLO) and thermal shutdown. The UVLO feature ensures that the controller remains off if the supply voltage is insufficient, while the thermal shutdown mechanism protects the device from overheating.

For design flexibility, the MAX5924BEUB+T offers both an active-low and active-high enable input, providing designers with the option to choose the most suitable logic control for their system. The controller's latched-off fault response ensures that once a fault condition occurs, the device remains off until the fault is cleared, enhancing the safety of the system.

In summary, the Maxim Integrated MAX5924BEUB+T hot-swap controller is an essential component for any design that requires safe and reliable power distribution. Its advanced features and compact form factor make it an excellent choice for protecting your critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess