EN
  • EN
  • DE

MAX5933CESA+

Part No MAX5933CESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER 8-SOIC / Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Base Product Number MAX5933
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882100-MAX5933CESA+
Ultra Librarian 3D Model Ultra Librarian MAX5933CESA+ CAD Model

Description

Maxim Integrated MAX5933CESA+ Hot-Swap Controller

The MAX5933CESA+ is a sophisticated hot-swap controller designed by Maxim Integrated to provide safe insertion and removal of circuit boards from live backplanes. This device is housed in a compact SO-8 package, making it suitable for space-constrained applications.

Featuring an integrated charge pump, the MAX5933CESA+ controls external N-channel MOSFETs to gently power up capacitors, thereby minimizing inrush current and preventing glitches on the power supply rail. The device operates over a wide supply voltage range of 9V to 80V, making it versatile for various systems, including telecom and networking equipment, servers, and industrial applications.

With its adjustable overcurrent protection, the MAX5933CESA+ ensures that the system is safeguarded against excessive current draw that could lead to damage. The controller achieves this by monitoring the voltage across a sense resistor and responding quickly to overcurrent conditions. The fault current and the auto-retry delay time can be programmed via external components, providing designers with flexibility to tailor the protection to specific application needs.

The MAX5933CESA+ also includes features such as undervoltage lockout (UVLO), overvoltage protection, and thermal shutdown, which contribute to the overall robustness of the system. The UVLO ensures that the controller remains off if the supply voltage is too low, while the overvoltage protection automatically turns off the external MOSFET if the input voltage exceeds the set threshold. The thermal shutdown feature protects the device from overheating.

For ease of monitoring, the MAX5933CESA+ offers an active-low fault indicator that signals when a fault condition occurs. This allows for immediate response to potential issues, which is critical for maintaining system reliability.

Overall, the MAX5933CESA+ from Maxim Integrated is a feature-rich hot-swap controller that provides robust protection and stable operation for systems requiring hot insertion and removal of boards. Its wide operating voltage range and programmable features make it an excellent choice for a broad array of hot-swap applications.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.1092 $58.1092
3+ $47.6796 $143.0388
4+ $46.1896 $184.7584
6+ $44.6997 $268.1982
7+ $43.2097 $302.4679
9+ $38.7399 $348.6591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess