EN
  • EN
  • DE

MAX5934AEEE

Part No MAX5934AEEE
Manufacturer Maxim Integrated
Description Positive High-Voltage, Hot-Swap Controllers with Selectable Fault Management and Status Polarity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214335-MAX5934AEEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5934AEEE CAD Model

Description

The Maxim Integrated MAX5934AEEE is a highly sophisticated hot-swap controller designed to provide safe insertion and removal of circuit boards from a live backplane. Engineered with precision, this device is housed in a compact 16-pin QSOP package, making it an ideal choice for space-constrained applications.

At the heart of the MAX5934AEEE's functionality is its ability to protect system power supplies and circuitry from the adverse effects of inrush currents during the insertion of boards. The device achieves this by controlling the gate voltage of an external N-channel MOSFET to limit the inrush current. Its programmable features allow for fine-tuning of the inrush current rate to match the requirements of specific applications, providing a tailored and secure solution for hot-swap operations.

This controller supports a wide operating voltage range from 0V to 16V, catering to a broad spectrum of applications. The MAX5934AEEE also boasts an integrated charge pump, which ensures that the gate voltage can be driven above the supply voltage, providing the necessary control for the external MOSFET.

Safety is a paramount concern, and the MAX5934AEEE addresses this with its comprehensive suite of protection features. It includes undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown to safeguard against over-temperature conditions. These protective measures ensure that the system remains stable and secure under various operating conditions.

For design flexibility, the MAX5934AEEE provides an active-low fault signal output that notifies the system in the event of an overcurrent or thermal shutdown condition. This allows for the implementation of additional system-level safeguards and diagnostics to further enhance reliability.

The Maxim Integrated MAX5934AEEE is an essential component for designers looking to incorporate hot-swap capabilities into their systems. Its combination of performance, protection, and programmability makes it a versatile and reliable choice for a wide range of applications including servers, storage systems, and network infrastructure.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3066 $50.7452
53+ $1.8926 $100.3078
82+ $1.8335 $150.3470
113+ $1.7743 $200.4959
146+ $1.7152 $250.4192
196+ $1.5378 $301.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess