EN
  • EN
  • DE

MAX5940BESA

Part No MAX5940BESA
Manufacturer Maxim Integrated
Catalog Misc Products
Description IEEE 802.3af PD Interface Controller For Power-Over-Ethernet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829877-MAX5940BESA
Ultra Librarian 3D Model Ultra Librarian MAX5940BESA CAD Model

Description

Maxim Integrated MAX5940BESA: Ethernet Power Sourcing Equipment Interface

The Maxim Integrated MAX5940BESA is a sophisticated interface IC designed for Power-over-Ethernet (PoE) applications. As a crucial component in Power Sourcing Equipment (PSE), the MAX5940BESA facilitates the delivery of power over Ethernet networks, allowing devices such as IP cameras, wireless access points, and VoIP phones to receive power and data through a single Ethernet cable. This integrated circuit simplifies the design and deployment of PSE by integrating essential features for PoE operation.

Key Features

  • IEEE 802.3af Compliance: The MAX5940BESA adheres to the IEEE 802.3af standard, ensuring compatibility with a wide range of powered devices (PDs).
  • Integrated MOSFET: It includes an internal MOSFET, which reduces external component count and simplifies the design process.
  • Programmable Current Limit: Designers can set the current limit to match the requirements of the specific application, providing flexibility and protection for connected devices.
  • Thermal Shutdown: The device features thermal shutdown protection that safeguards the IC from overheating, enhancing system reliability.
  • Diagnostic Features: Built-in diagnostic capabilities allow for real-time monitoring of the system, including detection of open and short circuits, ensuring safe and efficient operation.

Applications

The MAX5940BESA is well-suited for a variety of applications within the realm of network power delivery. It is commonly used in:

  • Network Switches and Routers
  • IP Surveillance Cameras
  • Wireless Access Points
  • VoIP Phone Systems
  • Network-Attached Storage Devices

With its compact SOIC-8 package, the MAX5940BESA is designed for space-constrained applications, offering a minimal footprint without compromising on performance. Its robust design and advanced features make it an ideal choice for system designers looking to implement PoE capabilities into their network infrastructure.

Ordering Information: The MAX5940BESA is available in an 8-pin SOIC package and is specified over the -40°C to +85°C extended temperature range.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3973 $59.3703
27+ $4.4283 $119.5641
41+ $4.2897 $175.8777
56+ $4.1511 $232.4616
72+ $4.0136 $288.9792
97+ $3.5978 $348.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess