EN
  • EN
  • DE

MAX5947AESA+T

Part No MAX5947AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) 9V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 1.4mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins FB, ON, (PWRGD, /PWRGD), TIMER
Family Part Number MAX5947
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704833-MAX5947AESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5947AESA+T CAD Model

Description

Product Overview: MAX5947AESA+T from Maxim Integrated

The MAX5947AESA+T is a high-performance, quad, hot-swap controller designed by Maxim Integrated to provide a complete protection solution for multi-channel power supply systems. This integrated circuit is ideal for applications such as servers, data centers, and telecommunications equipment where hot-swapping capabilities are essential for maintaining system uptime during maintenance or upgrades.

Key Features

  • Quad Independent Channels: The MAX5947AESA+T features four independent hot-swap channels, allowing for the management of multiple power rails simultaneously.
  • Adjustable Overcurrent Protection: Each channel is equipped with adjustable overcurrent protection, ensuring that the device can be tailored to the specific requirements of the load.
  • Programmable Soft-Start: The soft-start time is programmable, enabling controlled power-up sequences and minimizing inrush current, which can help prevent system voltage drops and reduce stress on power components.
  • High-Accuracy Current Sensing: This controller provides high-accuracy current sensing, which is crucial for monitoring and controlling the power delivered to each channel.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the supply voltage is within an acceptable range, protecting both the controller and the load.
  • Thermal Shutdown: To prevent overheating, the MAX5947AESA+T includes a thermal shutdown mechanism that disables the output if a preset temperature threshold is exceeded.

Applications

  • Server Power Supplies
  • Telecommunication Equipment
  • Network Routers and Switches
  • Data Center Power Distribution Systems

With its compact 16-pin narrow SO package, the MAX5947AESA+T is designed for space-constrained applications. The device's temperature range, from -40°C to +85°C, ensures reliable performance across a wide range of environmental conditions. As a testament to its quality and reliability, Maxim Integrated's MAX5947AESA+T is RoHS compliant, adhering to strict environmental standards.

Whether you are designing a new power distribution system or upgrading an existing one, the MAX5947AESA+T offers a robust and flexible solution for managing power in multi-channel systems. Its combination of protection features, programmability, and precision makes it an excellent choice for ensuring the safe and efficient operation of critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess