EN
  • EN
  • DE

MAX5955BEEE+

Part No MAX5955BEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOT-SWAP CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 2
Applications General Purpose
Features Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 1069607-MAX5955BEEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5955BEEE+ CAD Model

Description

Maxim Integrated Product Overview: MAX5955BEEE+

The MAX5955BEEE+ from Maxim Integrated is a high-performance, quad, power-supply controller and monitor IC designed to manage hot-swap operations. This advanced chip is an ideal solution for network servers, telecommunications, and other systems that require reliable power management for plug-in cards and modules.

Key Features

  • Quad Hot-Swap Controllers: The MAX5955BEEE+ includes four independent hot-swap controllers, allowing for the management of multiple power rails simultaneously.
  • Adjustable Overcurrent Protection: Users can set overcurrent protection thresholds to ensure safe operation under varying load conditions.
  • Power Sequencing: This feature enables the sequential turn-on of supplies, which helps to prevent system malfunctions due to power surges or dips.
  • Integrated ADC: The on-chip analog-to-digital converter (ADC) provides real-time monitoring of voltage, current, and temperature, enabling proactive system management.
  • Programmable UV/OV Thresholds: Under-voltage and over-voltage thresholds can be programmed to safeguard against power supply anomalies.
  • I²C-Compatible Interface: The device supports an I²C-compatible interface, allowing for easy integration into existing digital systems for communication and control.

Applications

  • Network Servers
  • Telecommunication Equipment
  • Data Centers
  • Storage Systems
  • Industrial Systems

Technical Specifications

The MAX5955BEEE+ operates within a supply voltage range of 9V to 80V, making it versatile for various applications. It comes in a compact 16-pin QSOP package, which is suitable for space-constrained environments. The device also features an extended temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5955BEEE+, providing engineers with a robust power management solution that can be trusted in critical applications.

Ordering Information

The MAX5955BEEE+ is available for order, and detailed datasheets, technical documentation, and support resources can be found on the Maxim Integrated website. For bulk orders or specific application requirements, it is recommended to contact Maxim Integrated directly or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.2139 $112.4278
3+ $46.1238 $138.3714
4+ $44.6823 $178.7292
6+ $43.2409 $259.4454
7+ $41.7995 $292.5965
10+ $37.4763 $374.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess