EN
  • EN
  • DE

P5NK60ZFP

Part No P5NK60ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 690pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 093398-P5NK60ZFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P5NK60ZFP CAD Model

Description

STMicroelectronics P5NK60ZFP - Power MOSFET

The P5NK60ZFP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the demands of a wide range of electronic applications requiring efficient power management and high reliability. The P5NK60ZFP is particularly well-suited for high-efficiency switch-mode power supplies, motor control applications, and various types of converters.

Constructed with STMicroelectronics' advanced MDmesh™ technology, the P5NK60ZFP boasts extremely low on-resistance (R<sub>DS(on)) combined with a high breakdown voltage, making it an excellent choice for applications that require both high voltage handling and low conduction losses. This technology also ensures that the MOSFET operates with reduced switching losses, which is critical for improving the efficiency of power conversion systems.

The P5NK60ZFP comes in a TO-220FP package, which is known for its robustness and excellent thermal performance. The full-pack design provides an isolated mounting surface and enhanced protection against electrical shocks, making it a safe and reliable option for various applications.

Key features of the P5NK60ZFP include:

  • Drain-source voltage (V<sub>DSS) of 600V, which allows for high voltage operations.
  • Continuous drain current (I<sub>D) of up to 4.4A at 25°C, providing substantial current handling capability.
  • Low gate charge (Q<sub>g), which enhances the switching performance and reduces switching energy.
  • Low threshold voltage (V<sub>GS(th)), allowing for ease of drive and high responsiveness.
  • 100% avalanche tested, ensuring reliability and robustness in harsh conditions.

Applications that can benefit from the P5NK60ZFP include:

  • Switch-mode power supplies (SMPS) for computers, televisions, and other consumer electronics.
  • LED lighting drivers that require efficient power management.
  • DC-AC inverters for solar power systems and uninterrupted power supplies (UPS).
  • Motor control circuits for industrial automation and electric vehicles.

Overall, the P5NK60ZFP from STMicroelectronics is a reliable and efficient solution for designers looking to enhance the performance of their power management systems with a high-voltage, low-loss MOSFET.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess