EN
  • EN
  • DE

MAX5955BUEE+

Part No MAX5955BUEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 13.2V N-Channel Positive Low Voltage 16-Pin QSOP / IC DUAL HOT-SWAP CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 1 V ~ 13.2 V
Operating Temperature Range 0°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 786601-MAX5955BUEE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5955
Introduction Date September 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5955BUEE+ CAD Model

Description

Maxim Integrated's MAX5955BUEE+ Hot-Swap Controller

The MAX5955BUEE+ from Maxim Integrated is a sophisticated hot-swap controller designed to enable safe insertion and removal of circuit boards from a live backplane. This component is particularly suited for use in network servers, storage systems, and telecommunications equipment where system uptime and reliability are of paramount importance.

This hot-swap controller operates from a supply voltage ranging from 9V to 80V, making it versatile for various applications with different power requirements. The MAX5955BUEE+ integrates a variety of features to ensure the protection of both the electronic system and the user during the hot-swap process.

Key Features

  • Adjustable Overcurrent Protection: The device comes with an adjustable current limit to prevent damage due to overcurrent conditions. This feature ensures that the system remains stable and protected even under fault conditions.
  • Undervoltage Lockout (UVLO): The MAX5955BUEE+ includes an undervoltage lockout function that disables the external MOSFET when the input voltage drops below a certain threshold, preventing malfunction due to insufficient power.
  • Programmable Startup Time: Users can program the startup time, allowing for controlled inrush current during board insertion. This gradual power-up sequence helps to minimize any disturbances to the existing system.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that protects against overheating, further enhancing the safety of the system during operation.

Applications

  • Network Routers and Switches
  • Storage Systems
  • Telecommunications Equipment
  • High-Availability Systems
  • Server and Blade Systems

The MAX5955BUEE+ is available in a 16-lead TSSOP package, which is suitable for compact PCB designs. Maxim Integrated's commitment to quality and reliability is evident in the design and functionality of this hot-swap controller, making it an excellent choice for critical systems where continuous operation is essential. By utilizing the MAX5955BUEE+, system designers can ensure that their products are capable of handling the rigors of hot-swapping without compromising performance or safety.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess