EN
  • EN
  • DE

MAX5974DATE+T

Part No MAX5974DATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ACTIVE-CLAMPED, SPREAD-SPECTRUM,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8.4V ~ 26V
Frequency - Switching 100kHz ~ 600kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX5974
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704860-MAX5974DATE+T
Ultra Librarian 3D Model Ultra Librarian MAX5974DATE+T CAD Model

Description

Maxim Integrated MAX5974DATE+T Product Overview

The MAX5974DATE+T is a sophisticated integrated circuit designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This product is part of Maxim Integrated's extensive portfolio of Power Management ICs, specifically tailored for applications requiring efficient and reliable Power Over Ethernet (PoE) solutions.

The MAX5974DATE+T is a Power over Ethernet (PoE) Power-Sourcing Equipment (PSE) controller, which provides a compact and efficient solution for implementing PoE functionality as per the IEEE 802.3at standard. This device is capable of delivering power up to 30W per port, making it an ideal choice for powering devices such as VoIP phones, wireless access points, and security cameras over a standard Ethernet cable.

One of the standout features of this product is its support for both Endspan and Midspan PSE applications. The MAX5974DATE+T is designed to facilitate easy integration into various network configurations, whether it is built directly into Ethernet switches or used in standalone power injectors.

Equipped with an advanced auto-classification mechanism, the MAX5974DATE+T can accurately detect the class of the connected powered device (PD) and provide the appropriate power level. This feature ensures efficient power management and helps protect both the PSE and PD from potential damage caused by overcurrent conditions.

The MAX5974DATE+T also includes comprehensive protection features such as overcurrent, undercurrent, and thermal shutdown to ensure reliable operation under various conditions. Its robust design is further enhanced with an integrated power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.

This device is available in a thermally-enhanced, lead-free TQFN package, which is suitable for space-constrained applications. Its surface-mount design makes it amenable to modern, automated manufacturing processes, ensuring high reliability and consistency in production.

In summary, the Maxim Integrated MAX5974DATE+T is a versatile and reliable PoE PSE controller that combines efficient power delivery with advanced protection and management features to meet the demands of today's network-powered devices.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3202 $63.2020
23+ $5.1860 $119.2780
35+ $5.0231 $175.8085
48+ $4.8614 $233.3472
62+ $4.6997 $291.3814
83+ $4.2134 $349.7122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess