EN
  • EN
  • DE

MAX5977AETP

Part No MAX5977AETP
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829881-MAX5977AETP
Ultra Librarian 3D Model Ultra Librarian MAX5977AETP CAD Model

Description

Maxim Integrated's MAX5977AETP Power Management IC

The MAX5977AETP is a sophisticated power management integrated circuit (IC) from Maxim Integrated, designed to deliver efficient and reliable power distribution and protection in various electronic applications. This high-performance IC is an ideal solution for systems requiring precise power control, such as servers, data storage units, and telecommunications equipment.

Key Features

  • Hot-Swap Capability: The MAX5977AETP facilitates safe board insertion and removal from live backplanes, reducing the risk of damage caused by power surges and enabling uninterrupted system operation.
  • Integrated MOSFET: This IC comes with an integrated power MOSFET that simplifies design and reduces external component count, leading to a more compact and cost-effective power management solution.
  • Programmable Current Limit: The device offers a programmable current limit feature to protect against overcurrent conditions, thereby ensuring the safety and longevity of the electronic system.
  • Adjustable Overvoltage and Undervoltage Protection: Users can set thresholds for overvoltage and undervoltage protection to safeguard the system against voltage anomalies.
  • Temperature Monitoring: The MAX5977AETP includes temperature monitoring capabilities, which help prevent thermal-related failures by shutting down the IC when it exceeds a certain temperature threshold.

Applications

The versatility of the MAX5977AETP makes it suitable for a wide range of high-reliability applications, including:

  • Servers and Blade Servers
  • Network Routers and Switches
  • Data Storage Systems
  • Base Stations
  • Industrial Control Systems

Technical Specifications

The MAX5977AETP operates over a wide input voltage range and is packaged in a thermally enhanced, 20-pin TQFN package. It features programmable soft-start to minimize inrush current, as well as circuit breaker functionality. With its robust design and comprehensive protection features, this IC ensures that your systems maintain their performance and reliability under various conditions.

For detailed technical specifications, application notes, and support documentation, it is recommended to visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3309 $53.2360
95+ $1.0921 $103.7495
145+ $1.0579 $153.3955
200+ $1.0238 $204.7600
255+ $0.9897 $252.3735
340+ $0.8873 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess