EN
  • EN
  • DE

MAX6033AAUT41

Part No MAX6033AAUT41
Manufacturer Maxim Integrated
Description Ultra-High-Precision SOT23 Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214357-MAX6033AAUT41
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT41 CAD Model

Description

The MAX6033AAUT41 from Maxim Integrated is a high-precision voltage reference component designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is well-suited for systems that require a precise reference voltage to ensure accurate measurements and stable performance over time and temperature variations.

Key Features

  • Output Voltage: The MAX6033AAUT41 provides a fixed output voltage of 4.096V, which is commonly used in 12-bit, 14-bit, and 16-bit ADCs and DACs, offering a wide dynamic range for various high-resolution applications.
  • High Precision: This voltage reference boasts an initial accuracy of ±0.08%, ensuring precise output voltage for sensitive electronic systems.
  • Low Temperature Coefficient: With a temperature coefficient as low as 6ppm/°C, the device maintains its accuracy across a broad temperature range, making it ideal for environments with fluctuating temperatures.
  • Low Dropout Voltage: The MAX6033 operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, enhancing its flexibility in low-voltage applications.
  • Long-Term Stability: Over time, the output voltage remains stable, which is crucial for applications that require consistent performance without frequent recalibration.
  • Small Package Size: The device comes in a compact SOT23 package, making it suitable for space-constrained applications.
  • Supply Range: It operates over a wide supply range, accommodating various system designs without the need for additional power supplies.

Applications

The MAX6033AAUT41 is a versatile component that can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices
  • Precision Power Supplies
  • Automotive Electronics

With its high precision and stability, the MAX6033AAUT41 is an excellent choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess