EN
  • EN
  • DE

MAX6034AEXR21+T

Part No MAX6034AEXR21+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 1mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Noise - 10Hz to 10kHz 46μVrms
Voltage - Input 2.5 V to 5.5 V
Operating Supply Current 115μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1069677-MAX6034AEXR21+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6034AEXR21+T CAD Model

Description

Product Overview: MAX6034AEXR21+T

The MAX6034AEXR21+T is a high-precision voltage reference component from Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This device is designed to offer a stable and accurate reference voltage for various applications including data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Voltage: The MAX6034AEXR21+T provides a fixed output voltage of 2.048V, which is ideal for systems requiring a precise reference for analog-to-digital conversions.
  • Low Temperature Coefficient: This voltage reference features a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, enhancing the reliability and performance of the end application.
  • Low Dropout Voltage: The device operates with a minimal difference between the input and output voltages, making it suitable for low-voltage operations and battery-powered devices.
  • High Output Current: With the capability to source or sink up to 5mA of output current, this voltage reference can drive a wide array of loads, making it versatile for multiple applications.
  • Stable with Capacitive Loads: The MAX6034AEXR21+T is designed to remain stable with capacitive loads, which is critical for maintaining performance in systems with dynamic load conditions.
  • Compact Package: Housed in a small, surface-mount package, this device saves precious board space and is suitable for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Power Supplies
  • Battery-Operated Equipment

The MAX6034AEXR21+T is an exemplary solution for designers seeking a reliable and consistent voltage reference. Its combination of precision, stability, and power efficiency makes it an ideal choice for enhancing the accuracy of electronic systems. Maxim Integrated's commitment to quality ensures that this component will deliver optimal performance for the most demanding applications.

Whether you're developing a sophisticated industrial control system or a compact, portable device, the MAX6034AEXR21+T is engineered to meet your needs, providing a stable and precise voltage reference that you can rely on.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0326 $60.3260
24+ $4.9503 $118.8072
37+ $4.7956 $177.4372
50+ $4.6408 $232.0400
65+ $4.4860 $291.5900
87+ $4.0217 $349.8879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess