EN
  • EN
  • DE

MAX603CPA+

Part No MAX603CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073744-MAX603CPA+
Family Name MAX603
Introduction Date September 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX603CPA+ CAD Model

Description

The MAX603CPA+ is a highly efficient, low-dropout, linear voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is specifically engineered to deliver a continuous output current of up to 500mA with a low dropout voltage, making it an ideal solution for battery-powered devices and portable applications where power efficiency is critical.

Key Features

  • Output Voltage: The MAX603CPA+ provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Low Dropout: With its low dropout performance, it operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • High Efficiency: This regulator is designed to maintain high efficiency across a wide range of load conditions, making it suitable for applications with varying power demands.
  • Output Current: Capable of delivering up to 500mA, it is suitable for a broad range of medium-power applications.
  • Thermal Protection: The MAX603CPA+ includes thermal overload protection, which safeguards the device against damage from overheating.
  • Package: It comes in an 8-pin DIP package, which is easy to integrate into various circuit designs.

Applications

The versatile nature of the MAX603CPA+ makes it suitable for a diverse array of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor Power Supplies
  • Handheld Instruments
  • Linear Power Supplies

Conclusion

Overall, the MAX603CPA+ from Maxim Integrated stands out for its ability to deliver a stable and efficient power supply, ensuring optimal performance for a wide range of electronic devices. Its combination of low dropout voltage, high output current capability, and thermal protection features make it a reliable and versatile choice for designers looking to enhance the power management of their applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess