EN
  • EN
  • DE

MAX6043AAUT50#TG16

Part No MAX6043AAUT50#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.06% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10mA
Tolerance ±0.06%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 9.5μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 7V ~ 40V
Current - Supply 650μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series MAX6043
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807363-MAX6043AAUT50#TG16
Ultra Librarian 3D Model Ultra Librarian MAX6043AAUT50#TG16 CAD Model

Description

Maxim Integrated MAX6043 Precision Voltage Reference

The MAX6043AAUT50#TG16 from Maxim Integrated is a high-precision voltage reference chip that provides a fixed voltage output of 5.0 volts. This component is designed to offer a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications where voltage stability is crucial.

One of the standout features of the MAX6043AAUT50#TG16 is its low dropout voltage, which allows it to maintain accurate output even with a minimal difference between the input voltage and the output voltage. This makes the device particularly suitable for battery-powered and portable devices where power efficiency is essential.

The device is characterized by its tight output voltage accuracy of ±0.08% at room temperature and ±0.15% over the full temperature range (-40°C to +125°C). This precision is maintained over time and varying conditions, ensuring reliable performance for critical applications. Additionally, the MAX6043AAUT50#TG16 offers excellent transient response, which helps to maintain output stability in the presence of sudden changes in load or input voltage.

The MAX6043 is available in a small, 6-pin SOT-23 package, making it an excellent choice for space-constrained designs. The compact form factor, combined with its low power consumption, makes it a versatile solution for a wide range of electronic systems.

Other features of the MAX6043AAUT50#TG16 include a low temperature coefficient, typically 20ppm/°C, which contributes to its high overall stability. The device also has a low output noise of 27µV RMS (10Hz to 10kHz), which is beneficial for precision applications where noise can be a concern.

For design flexibility, the MAX6043AAUT50#TG16 also includes a force and sense connection that allows for remote voltage sensing, compensating for voltage drops due to line resistance. This ensures that the accurate reference voltage is delivered directly to the load, further enhancing the precision of the system.

In summary, the MAX6043AAUT50#TG16 from Maxim Integrated is a highly accurate, stable, and efficient voltage reference, suitable for a variety of demanding applications where precise voltage control is necessary.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0148 $86.0296
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess