EN
  • EN
  • DE

MAX6043CAUT41#TG16

Part No MAX6043CAUT41#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 10mA Automotive 6-Pin SOT-23 T/R / IC VREF SERIES 4.096V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 10mA
Tolerance ±0.5%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 6.6μVp-p
Noise - 10Hz to 10kHz 12μVrms
Voltage - Input 6.1 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786616-MAX6043CAUT41#TG16
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6043
Introduction Date November 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6043CAUT41#TG16 CAD Model

Description

The MAX6043CAUT41#TG16 is a high-quality precision voltage reference component from Maxim Integrated, designed to offer a stable and accurate reference voltage for various applications. This device is particularly suitable for precision data converters, portable instrumentation, and industrial control systems where stability and accuracy are paramount.

With an output voltage of 4.096V, the MAX6043 provides a commonly used reference for 12-bit or 16-bit converters, ensuring that it can be easily integrated into a wide range of systems. The voltage reference boasts an impressive initial accuracy of ±0.1%, maintaining its precision over time and under varying conditions.

One of the standout features of the MAX6043CAUT41#TG16 is its low temperature coefficient, typically 10ppm/°C, which minimizes the output voltage variation over the full operating temperature range. This ensures reliable performance even in environments with significant temperature changes.

The device operates from a wide supply voltage range, from (VOUT + 0.4)V to 12.6V, and consumes a low quiescent current, making it an energy-efficient choice for battery-powered applications. The low dropout voltage allows the reference to function properly even with minimal headroom above the output voltage, providing designers with greater flexibility in their power supply design.

Additionally, the MAX6043CAUT41#TG16 comes in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint ensures that it can be easily incorporated into PCB designs without requiring significant board space.

Maxim Integrated has equipped the MAX6043 voltage reference with short-circuit protection, adding to its robustness and reliability. The device also features a no-load stability that guards against output voltage fluctuations when the load changes, ensuring consistent performance.

Overall, the MAX6043CAUT41#TG16 is a top-tier choice for designers looking for a precise and stable voltage reference that combines high accuracy, low power consumption, and a small form factor.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess