EN
  • EN
  • DE

PIC24FJ128GB108-I/PT

Part No PIC24FJ128GB108-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP / PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 65
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC24FJ128GB108
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ128GB108IPT
Standard Package 119
Win Source Part Number 1085134-PIC24FJ128GB108-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GB108-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GB108-I/PT Microcontroller

The PIC24FJ128GB108-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This 16-bit microcontroller integrates powerful features in a compact 64-TQFP (Thin Quad Flat Pack) package, making it ideal for space-constrained and power-sensitive designs.

Key Features:

  • CPU: The device is built around a modified Harvard architecture that includes a 16-bit processor, which operates at a maximum speed of 32 MHz. It is designed to execute instructions efficiently, resulting in a high-performance operation with lower power consumption.
  • Memory: It comes equipped with 128 KB of Flash memory, providing ample space for complex code and data storage. Additionally, the MCU contains 8 KB of RAM for temporary data storage and smooth operation.
  • Digital Communication: This MCU boasts several communication modules, including UART, SPI, and I2C, allowing for versatile connectivity options with peripheral devices and other microcontrollers.
  • Timers and PWM: Multiple 16-bit timers, input capture, and output compare features, along with enhanced PWM (Pulse Width Modulation) outputs, provide precise timing and control for a variety of applications, from motor control to complex waveform generation.
  • Analog Features: With a 10-bit Analog-to-Digital Converter (ADC) offering up to 16 channels, the PIC24FJ128GB108-I/PT can interface with analog sensors and convert their readings to digital values for processing.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and consistent performance under extreme conditions.
  • Power Management: The MCU includes power-saving modes like Idle and Sleep, which significantly reduce power consumption when the device is not in full operation.

Applications:

The PIC24FJ128GB108-I/PT is suitable for a broad spectrum of applications, including industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and power efficiency make it a go-to choice for designers looking to optimize their systems for performance and power consumption.

Overall, the PIC24FJ128GB108-I/PT from Microchip Technology is a highly capable MCU that offers a balanced combination of processing power, memory capacity, and advanced peripherals, all within a small footprint suitable for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2162 $52.8648
10+ $10.8441 $108.4410
15+ $10.5052 $157.5780
20+ $10.1663 $203.3260
26+ $9.8275 $255.5150
35+ $8.8108 $308.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess