EN
  • EN
  • DE

LTC2953IDD-2#TRPBF

Part No LTC2953IDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Power Supply Controller Push Button, On/Off Controller 12-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (3x3)
Family Name LTC2953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924434-LTC2953IDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2953IDD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2953IDD-2#TRPBF Product Overview

The LTC2953IDD-2#TRPBF from Analog Devices Inc. is a sophisticated power control management IC designed to enhance the reliability and efficiency of system power-up and power-down sequences. This push button on/off controller allows for microprocessor controlled power sequencing which is a critical function in modern electronic devices that require precise and controlled startup and shutdown procedures.

Key Features

  • Wide Operating Voltage Range: The device supports an input voltage range from 2.7V to 26.4V, making it versatile for a variety of applications including portable, automotive, and industrial equipment.
  • Adjustable Turn-On and Turn-Off Timers: The LTC2953IDD-2#TRPBF allows designers to set custom timing for system power-up and power-down, ensuring that the device operates within its optimal parameters.
  • Push Button Input: An intuitive push button interface simplifies user interaction, enabling a straightforward mechanism for controlling the power state of the system.
  • µP Interrupt & Reset Outputs: These outputs can be used to signal a microprocessor to prepare for power-down, or to reset the processor if necessary, providing an additional layer of system protection and stability.
  • Compact Package: The device comes in a small 12-lead DFN package, which is ideal for space-constrained applications.

Applications

This power control IC is well-suited for a range of applications that require reliable power management. It is commonly used in:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Embedded systems

Quality and Reliability

As with all Analog Devices components, the LTC2953IDD-2#TRPBF is manufactured to the highest standards to ensure quality, reliability, and performance. This product is available in a RoHS-compliant package and is designed for long-term use in demanding environments.

Ordering Information

The part number LTC2953IDD-2#TRPBF denotes the tape and reel packaging option, which is commonly used for automated assembly processes, ensuring efficient and reliable integration into production lines.

For designers and engineers looking for a robust power management solution, the LTC2953IDD-2#TRPBF by Analog Devices Inc. offers the features and reliability needed for today's sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess