EN
  • EN
  • DE

MAX606EUA+T

Part No MAX606EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONVERT 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, Flash Memory PCMCIA Cards
Voltage - Input 3 V to 5.5 V
Number of Outputs 1
Output Voltage 5V, 12V, 3 V to 12.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 111885-MAX606EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX606EUA+T CAD Model

Description

Maxim Integrated MAX606EUA+T Voltage Regulator

The MAX606EUA+T is a high-efficiency, low-dropout (LDO) linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This compact and reliable component is ideal for space-constrained applications that require a stable and precise voltage supply.

With a fixed output voltage of 5V, the MAX606EUA+T is capable of delivering up to 200mA of continuous output current, making it suitable for powering small microcontrollers, sensors, and other low-power devices. The regulator operates over a wide input voltage range from 6.5V to 16V, providing flexibility in various power supply configurations.

The MAX606EUA+T stands out for its low quiescent current, typically just 5µA in shutdown mode, which is particularly beneficial for battery-powered applications where power conservation is critical. Additionally, the device features a fast transient response, ensuring stable operation even during sudden changes in load conditions.

One of the key advantages of the MAX606EUA+T is its thermal overload protection, which safeguards the device against excessive heat and potential damage. The regulator also incorporates short-circuit protection and a thermal shutdown feature to ensure reliable performance under a wide range of operating conditions.

This voltage regulator comes in a small, 8-pin µMAX package, which is not only space-saving but also offers excellent thermal performance. The MAX606EUA+T is available in tape and reel form, denoted by the '+T' suffix, which facilitates automated manufacturing processes by allowing for easy machine handling and placement.

Overall, the Maxim Integrated MAX606EUA+T is a versatile and efficient solution for applications requiring a stable 5V power supply. Its low dropout voltage, high efficiency, and robust protection features make it an excellent choice for designers looking to optimize their power management in compact electronic systems.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet and technical documentation provided by Maxim Integrated.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess