EN
  • EN
  • DE

MAX6071BAUT25

Part No MAX6071BAUT25
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704970-MAX6071BAUT25
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6071BAUT25 CAD Model

Description

Maxim Integrated's MAX6071BAUT25 Precision Voltage Reference

The MAX6071BAUT25 is a high-quality, precision voltage reference from Maxim Integrated, designed to offer a stable and accurate reference voltage for various applications. This component is part of Maxim's MAX6071 series, which is known for its low-noise, high-precision voltage references that cater to the stringent requirements of data converters, precision amplifiers, and other sensitive electronic circuits.

Key Features

  • High Accuracy: The MAX6071BAUT25 provides an output voltage of 2.5V with an impressive initial accuracy of ±0.04%.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, ensuring the output voltage remains stable across a wide temperature range, with a typical drift of only 3ppm/°C.
  • Low Noise: With a low output noise of just 7µVp-p (0.1Hz to 10Hz), this voltage reference is ideal for applications where noise performance is critical.
  • Long-Term Stability: It boasts excellent long-term stability, making it reliable for use in systems requiring consistent performance over time.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered and portable applications.
  • Series Reference: It is designed as a series voltage reference, which means it can source and sink current, providing design flexibility.

Applications

The MAX6071BAUT25 is versatile and can be used in a multitude of applications, including:

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices
  • High-Resolution Analog-to-Digital Converters (ADCs)

Package and Reliability

This voltage reference comes in a compact SOT23-6 package, which is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance, which is why the MAX6071BAUT25 is a popular choice among engineers and designers looking for a dependable voltage reference source.

Overall, the MAX6071BAUT25 from Maxim Integrated is an excellent choice for those in need of a stable and precise voltage reference that combines accuracy, low noise, and high stability in a small form factor.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5699 $54.9465
80+ $1.2881 $103.0480
125+ $1.2479 $155.9875
170+ $1.2076 $205.2920
215+ $1.1674 $250.9910
290+ $1.0466 $303.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,089 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess