EN
  • EN
  • DE
  • IT

MAX6126BASA41+

Part No MAX6126BASA41+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Voltage - Input 4.3 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069746-MAX6126BASA41+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6126BASA41+ CAD Model

Description

Product Overview: MAX6126BASA41+ from Maxim Integrated

The MAX6126BASA41+ is a high-precision, low-dropout, micro-power voltage reference from Maxim Integrated. This premium product is designed for applications that demand a high degree of accuracy and stability, such as data conversion, precision instruments, and industrial control systems. With an output voltage of 4.096V, it is particularly suited for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) that require a 4.096V reference to achieve their full performance potential.

Key Features:

  • High Accuracy: The MAX6126BASA41+ offers an initial accuracy of ±0.02%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 3ppm/°C (max), providing stable performance over a wide temperature range.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, allowing it to maintain accurate output even with a low input-to-output differential.
  • Low Noise: With just 3µVp-p of output noise (0.1Hz to 10Hz), the MAX6126BASA41+ provides a clean reference signal, which is essential for high-resolution data conversion.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the life of the product.
  • Supply Current: The device features a supply current of 800µA (max), making it suitable for battery-powered and portable devices.
  • Package: The MAX6126BASA41+ comes in a compact 8-pin SOIC package, providing a space-saving solution for PCB designs.

Applications:

  • Precision data converters (ADCs/DACs)
  • High-resolution instrumentation
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices

The MAX6126BASA41+ voltage reference is an excellent choice for designers looking for a reliable and high-performance reference source. Maxim Integrated's commitment to quality ensures that this component will deliver consistent and accurate performance for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4141
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.2942
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $388.0598
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1996 $63.5988
6+ $17.3946 $104.3676
9+ $16.8510 $151.6590
13+ $16.3074 $211.9962
16+ $15.7638 $252.2208
22+ $14.1331 $310.9282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess