EN
  • EN
  • DE
  • IT

MAX6133AASA25+

Part No MAX6133AASA25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 15mA Automotive 8-Pin SOIC N / IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 16μVp-p
Noise - 10Hz to 10kHz 12μVrms
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 85μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786629-MAX6133AASA25+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6133
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6133AASA25+ CAD Model

Description

Maxim Integrated MAX6133AASA25+ Precision Voltage Reference

The MAX6133AASA25+ is a high-precision voltage reference module from Maxim Integrated, renowned for its stability and accuracy. This component is designed to provide a consistent 2.5V output, which serves as a reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. With its advanced design, the MAX6133AASA25+ is an ideal choice for high-performance industrial, medical, and communication systems that require a stable voltage reference.

Key Features:

  • High Accuracy: The MAX6133AASA25+ boasts an impressive initial accuracy of ±0.04%, ensuring precise voltage reference for sensitive applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 3ppm/°C (max), which minimizes the variation in output voltage with changes in temperature, providing reliable performance across a wide temperature range.
  • Low Dropout Voltage: With a low dropout voltage, this component can maintain accurate output even when the supply voltage is close to the output voltage, making it suitable for low-voltage operations.
  • Excellent Load Regulation: The MAX6133AASA25+ offers excellent load regulation characteristics, ensuring the output voltage remains stable despite changes in load current.
  • Low Noise: It provides a low noise output, which is crucial for maintaining signal integrity in precision measurement and control systems.
  • Long-Term Stability: The device exhibits excellent long-term stability, ensuring its performance remains consistent over time.
  • Wide Operating Temperature Range: The voltage reference operates over a broad temperature range of -40°C to +85°C, accommodating diverse environmental conditions.

Applications:

  • Precision data conversion
  • Portable instrumentation
  • Medical devices
  • Industrial process control systems
  • High-resolution ADCs and DACs

The MAX6133AASA25+ comes in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs. Its combination of high precision, stability, and low power consumption makes it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
Precision Reference
Lowest to $8.9142
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1686
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $388.0598
Linear Technology
Precision Reference
Lowest to $5.0427
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $1.8240
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.2942

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0614 $54.5526
21+ $4.9734 $104.4414
32+ $4.8180 $154.1760
43+ $4.6626 $200.4918
56+ $4.5072 $252.4032
75+ $4.0409 $303.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess