EN
  • EN
  • DE
  • IT

MAX6138AEXR12+T

Part No MAX6138AEXR12+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.2205V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.2205V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705014-MAX6138AEXR12+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6138AEXR12+T CAD Model

Description

The MAX6138AEXR12+T is a precision, low-dropout microprocessor voltage reference from Maxim Integrated. This device offers a fixed reverse breakdown voltage of 1.2V with an impressive accuracy of ±0.2% at room temperature. It is designed to maintain stability and accuracy over a wide range of operating conditions, making it an ideal choice for high-performance applications that require a reliable reference voltage.

The MAX6138AEXR12+T features a low temperature coefficient, typically 35ppm/°C, which ensures minimal deviation from its specified voltage over the entire -40°C to +125°C temperature range. This stability is crucial for applications requiring consistent performance regardless of temperature fluctuations.

One of the standout features of this voltage reference is its low dropout voltage, which enables it to maintain accurate output even with minimal difference between the input and output voltages. This makes it particularly useful for battery-powered devices where preserving power is essential. The device also boasts a low supply current of 160µA (max), further contributing to energy efficiency.

The MAX6138AEXR12+T is available in a small, 3-pin SC70 package, making it suitable for space-constrained applications. Its small footprint is complemented by its robustness, with the ability to source or sink 500µA of load current, providing designers with a versatile and compact voltage reference solution.

This voltage reference also includes a force-sense connection that enhances the accuracy of the output voltage by eliminating errors due to PCB trace resistance. This feature is especially beneficial in precision applications.

Maxim Integrated's commitment to quality ensures that the MAX6138AEXR12+T is a reliable component for critical applications such as portable instrumentation, data acquisition systems, and industrial controls. Whether you're designing a new system or upgrading an existing one, the MAX6138AEXR12+T offers the precision and stability needed for high-performance electronic designs.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5625 $51.3750
15+ $7.0256 $105.3840
23+ $6.8061 $156.5403
31+ $6.5865 $204.1815
40+ $6.3670 $254.6800
53+ $5.7083 $302.5399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,132 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess