EN
  • EN
  • DE

MAX6190CESE

Part No MAX6190CESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705042-MAX6190CESE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6190CESE CAD Model

Description

Maxim Integrated MAX6190CESE Precision Voltage Reference

The MAX6190CESE from Maxim Integrated is a high-quality, precision voltage reference component designed for use in a wide range of electronic applications. This device offers a stable and accurate reference voltage, making it an ideal choice for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where voltage stability is crucial.

The MAX6190CESE operates with a series-mode design and comes in a compact surface-mount package, the 16-pin SOIC (Small Outline Integrated Circuit), which is suitable for space-constrained applications. It provides a fixed output voltage of 4.096V, a popular reference voltage for 12-bit ADCs and DACs, which allows for a full-scale range of 0-4096 mV with 1 mV resolution.

This voltage reference is characterized by its low dropout voltage and low noise, ensuring high performance in critical applications. It also features a low temperature coefficient, typically 3ppm/°C, which guarantees minimal deviation in output voltage over a wide temperature range, ensuring reliable operation in varying environmental conditions.

The MAX6190CESE has a low supply current, making it an energy-efficient choice for battery-powered devices. Additionally, it includes a force-sense connection that compensates for voltage drops due to the resistance of the PCB traces, providing a more accurate voltage at the load.

With its high precision and stability, the MAX6190CESE is well-suited for precision instrumentation, data acquisition systems, and industrial control systems. Its robust design ensures long-term reliability, while its high accuracy improves the performance of the overall system by providing a stable reference for analog signals.

For designers and engineers looking for a reliable and precise voltage reference, the Maxim Integrated MAX6190CESE is an excellent choice that combines performance with practicality, ensuring consistent operation and ease of integration into a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess