EN
  • EN
  • DE
  • IT

MAX6192CESA+T

Part No MAX6192CESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 500μA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 125μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 103795-MAX6192CESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6192CESA+T CAD Model

Description

Maxim Integrated MAX6192CESA+T Precision Voltage Reference

The MAX6192CESA+T is a high-quality precision voltage reference component from Maxim Integrated, renowned for its stability and accuracy. This device is designed to provide a stable and precise reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry. With its low temperature coefficient and excellent noise performance, the MAX6192CESA+T is an ideal choice for precision applications in a wide range of industries, including industrial, medical, and communication systems.

Key Features:

  • Output Voltage: The MAX6192CESA+T offers a fixed output voltage of 4.096V, which is commonly used as a reference in 12-bit or 16-bit converters, providing a convenient 1mV-per-bit resolution for ADCs.
  • High Accuracy: This device boasts an impressive initial accuracy of ±0.02%, ensuring that the output voltage remains precise and reliable over time.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the voltage reference exhibits minimal drift across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The MAX6192CESA+T operates with a low dropout voltage, allowing it to maintain a stable output even when the supply voltage is close to the output voltage.
  • Supply Voltage Range: It supports a wide supply voltage range from 4.5V to 12.6V, providing flexibility in various power supply configurations.
  • Package: The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

The MAX6192CESA+T also includes additional features such as short-circuit protection and thermal shutdown, enhancing the overall reliability and longevity of the device. With its robust design, this precision voltage reference is engineered to maintain its performance characteristics over a long operational lifespan, even under harsh conditions.

Whether you're designing precision instrumentation, data acquisition systems, or any application requiring an accurate and stable voltage reference, the MAX6192CESA+T from Maxim Integrated is an excellent choice that promises high performance and reliability.

You May Also Be Interested in

Linear Technology
Precision Reference
Lowest to $21.1825
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $1.8240
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $8.9142
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.9251
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076
Linear Technology
Precision Reference
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess