EN
  • EN
  • DE

MAX627MJA

Part No MAX627MJA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Dual Power MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214426-MAX627MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX627MJA CAD Model

Description

The MAX627MJA from Maxim Integrated is a high-performance, dual MOSFET driver designed to deliver fast switching speeds and low power consumption. This device is capable of converting TTL or CMOS input logic levels to the appropriate MOSFET gate drive levels, making it an ideal choice for a wide range of applications including switching power supplies, motor controllers, and class D switching amplifiers.

Key Features

  • High-Speed Operation: The MAX627MJA is designed for high-speed operation, providing fast rise and fall times that are essential for minimizing transition losses in power MOSFETs.
  • Low Power Consumption: With its low quiescent current, this driver ensures efficient operation, making it suitable for battery-powered and energy-sensitive applications.
  • Dual Independent Channels: It features two independent driver channels that can be used to drive two separate MOSFETs or to drive both the high-side and low-side MOSFETs in a half-bridge configuration.
  • Wide Operating Voltage Range: The device operates from a wide supply voltage range, accommodating various system requirements.
  • High Peak Output Current: Capable of delivering high peak output currents to quickly charge and discharge MOSFET gate capacitances, thus reducing switching times.
  • Protection Features: Includes built-in protection features such as under-voltage lockout to ensure reliable operation under adverse conditions.
  • Robust Design: The MAX627MJA is designed to withstand the rigors of industrial environments with its robust packaging and design.

Applications

The versatility of the MAX627MJA MOSFET driver makes it suitable for a variety of applications. Its ability to drive high-capacitance loads with minimal delay and power loss is particularly beneficial in:

  • DC to DC converters
  • Brushless DC motor drives
  • Power inverters
  • Class D audio amplifiers
  • Switching power supplies

Overall, the MAX627MJA is a reliable and efficient solution for designers looking to improve the performance and power efficiency of their MOSFET driving circuits. Its combination of speed, low power, and dual-channel operation make it a versatile choice for a multitude of power management applications.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess